iiyama logo

iiyama RC TOUCHV01 remote control Wired Monitor Press buttons

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159189
Info modified on:
18 Jul 2024, 13:28:02
Short summary description iiyama RC TOUCHV01 remote control Wired Monitor Press buttons:

iiyama RC TOUCHV01, Monitor, Wired, Press buttons, Black

Long summary description iiyama RC TOUCHV01 remote control Wired Monitor Press buttons:

iiyama RC TOUCHV01. Remote control proper use: Monitor, Interface: Wired. Number of devices supported: 1. Input type: Press buttons

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.