iiyama logo

iiyama Vision Master 1404 17" FST .25mm 70kHz monitor CRT 1280 x 1024 pixels 43.2 cm (17")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72756
Info modified on:
04 Apr 2019, 04:53:49
Short summary description iiyama Vision Master 1404 17" FST .25mm 70kHz monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

iiyama Vision Master 1404 17" FST .25mm 70kHz, 43.2 cm (17"), CRT, 1280 x 1024 pixels, 24.3 cm, 32.4 cm, 40.5 cm

Long summary description iiyama Vision Master 1404 17" FST .25mm 70kHz monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

iiyama Vision Master 1404 17" FST .25mm 70kHz. Display diagonal: 43.2 cm (17"), Type: CRT, Display resolution: 1280 x 1024 pixels. Certification: TCO 99. Power consumption (typical): 75 W, Power requirements: AC 90-132 V / 198-264 V, 50/60 Hz. Dimensions (WxDxH): 408 x 420 x 430 mm, Weight: 15.5 kg. I/O ports: 1 x VGA - 15 pin HD D-Sub (HD-15)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.