iiyama logo

iiyama VISION MASTER PRO 413 17IN monitor CRT 1600 x 1200 pixels 43.2 cm (17")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36988
Info modified on:
04 Apr 2019, 03:58:12
Short summary description iiyama VISION MASTER PRO 413 17IN monitor CRT 1600 x 1200 pixels 43.2 cm (17"):

iiyama VISION MASTER PRO 413 17IN, 43.2 cm (17"), Display / CRT conventional –desktop, 1600 x 1200 pixels, 23.2 cm, 31 cm, 40.6 cm

Long summary description iiyama VISION MASTER PRO 413 17IN monitor CRT 1600 x 1200 pixels 43.2 cm (17"):

iiyama VISION MASTER PRO 413 17IN. Display diagonal: 43.2 cm (17"), Type: Display / CRT conventional –desktop, Display resolution: 1600 x 1200 pixels. Certification: CE, MPRII, TUV-GS, PTB, FCC-B, UL, CSA, DHHS, Department of Health Canada, TCO'99. Dimensions (WxDxH): 408 x 430 x 420 mm, Weight: 16.5 kg. User controls: Contrast, brightness, color temp, sRGB, user color, zoom, horizontal & vertical size & position,...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.