iiyama logo

iiyama MONITOR H540S-W 21.3INCH TFT 1600X1200 2*DVI ERGONOMISCH WHITE computer monitor 54.1 cm (21.3") 1600 x 1200 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23916
Info modified on:
22 Aug 2022, 16:27:28
Short summary description iiyama MONITOR H540S-W 21.3INCH TFT 1600X1200 2*DVI ERGONOMISCH WHITE computer monitor 54.1 cm (21.3") 1600 x 1200 pixels:

iiyama MONITOR H540S-W 21.3INCH TFT 1600X1200 2*DVI ERGONOMISCH WHITE, 54.1 cm (21.3"), 1600 x 1200 pixels, 20 ms, White

Long summary description iiyama MONITOR H540S-W 21.3INCH TFT 1600X1200 2*DVI ERGONOMISCH WHITE computer monitor 54.1 cm (21.3") 1600 x 1200 pixels:

iiyama MONITOR H540S-W 21.3INCH TFT 1600X1200 2*DVI ERGONOMISCH WHITE. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels, Response time: 20 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.