iiyama logo

iiyama ProLite H430 17" TFT .29 60kHz TCO99 Blk computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20757
Info modified on:
21 Oct 2022, 10:14:07
Short summary description iiyama ProLite H430 17" TFT .29 60kHz TCO99 Blk computer monitor 43.2 cm (17") 1280 x 1024 pixels:

iiyama ProLite H430 17" TFT .29 60kHz TCO99 Blk, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 25 ms

Long summary description iiyama ProLite H430 17" TFT .29 60kHz TCO99 Blk computer monitor 43.2 cm (17") 1280 x 1024 pixels:

iiyama ProLite H430 17" TFT .29 60kHz TCO99 Blk. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.