iiyama logo

iiyama G-MASTER GE2788HS computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102512
Info modified on:
27 May 2024, 12:15:27
Short summary description iiyama G-MASTER GE2788HS computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

iiyama G-MASTER GE2788HS, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description iiyama G-MASTER GE2788HS computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

iiyama G-MASTER GE2788HS. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.