location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama G-MASTER G2730HSU-B1 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
G-MASTER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2730HSU-B1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G2730HSU-B1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570115365
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 295129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:41:57
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iiyama G2730HSU-B1 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iiyama G-MASTER G2730HSU-B1 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 1 ms 300 cd/m² 1000:1
  • - AMD FreeSync
  • - E 19 kWh 19 W
Warranty: 3 year
Long product name iiyama G-MASTER G2730HSU-B1 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black :
The long product name of iiyama G-MASTER G2730HSU-B1 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", FHD 1920 x 1080 px, 300 cd/m², FreeSync, 1 ms, 12000000:1, VGA, HDMI, DP, USB, 2 x 2 W, 19 W,
More>>>
iiyama G-MASTER G2730HSU-B1 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
The official description of iiyama G-MASTER G2730HSU-B1 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Black Hawk – get in the game

No matter if you are a newbie or an old wolf in the world of gaming, the 27’’ Black Hawk G-MASTER G2730HSU is the perfect companion at your side.
Capable of displaying Full HD images at 75Hz refresh rate it will always have your back. Armed with Black Tuner function and FreeSync Technology with a stunning 1 ms response time, the Black Hawk guarantees you will see every tiny detail even in the shadowed screen areas and will be able to respond to the changing situation in an instant.
Triple input support (VGA, HDMI, DisplayPort), speakers, headphone connector and a USB hub are all included. So stay in control, keep calm and get in the game!

Short summary description iiyama G-MASTER G2730HSU-B1 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the iiyama G-MASTER G2730HSU-B1 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama G-MASTER G2730HSU-B1, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description iiyama G-MASTER G2730HSU-B1 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of iiyama G-MASTER G2730HSU-B1 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

iiyama G-MASTER G2730HSU-B1. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
1 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
12000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.7 million colours
Pixel pitch
0.311 x 0.311 mm
Horizontal scan range
30 - 84 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
59.8 cm
Viewable size, vertical
33.6 cm
Viewable size diagonal
69 cm
3D
No
Separate H/V sync
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Czech, German, Dutch, English, Spanish, French, Italian, Japanese, Polish, Russian
Number of OSD languages
11
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
19 kWh
Power consumption (typical) *
19 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
361949
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width (with stand)
613.5 mm
Depth (with stand)
197 mm
Height (with stand)
440.5 mm
Weight (with stand)
5.3 kg
Width (without stand)
613.5 mm
Depth (without stand)
54 mm
Height (without stand)
370.5 mm
Packaging content
Stand included
Yes
Cables included
AC, HDMI, USB
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
No flickering
Yes
Power management
Yes
Certification
CE, TÜV-GS, CU
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2018-03-08 05:01:16
Uk has collected 7 expert reviews for iiyama G-MASTER G2730HSU-B1 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-03-08 05:01:14
Resolution: All monitors now come at a resolution of 1,920 x 1,080 (Full HD), but if you're looking to see more pixels, you'll also find WQHD (2,560 x 1,440) and 4K (3,840 x 2,160) monitors on the market – although it goes without saying they come at a mo...
0%
Bit-Tech.net
Updated:
2018-03-08 05:01:16
The refresh rate caps out at a slightly higher than usual 75Hz, with AMD FreeSync supported between 48Hz and 75Hz. This is a rather narrow range, and not large enough to enable Low Framerate Compensation (LFC), so if your games dip below 48 fps, you're at...
Bottom line The G2730HSU is similar to its smaller sibling in the sense of being one of the least expensive (if not the least expensive) screen of its class i.e. 27”, 1080p, FreeSync-enabled. It's the latter point that's really key here, as it's this that means it ha...
0%
HEXUS.net
Updated:
2019-12-20 21:10:01
Monitor expert iiyama has been a proponent of releasing lots of monitors equipped with AMD's FreeSync technology. Last year's GE2788HS-B2 offered a 27in screen that came equipped with an FHD resolution and FreeSync compatibility between 55Hz and a maximum...
Good Attractive price, Slim bezels, FreeSync works well...
Bad Resolution low for productivity, Only a USB 2.0 hub...
Bottom line iiyama has been championing AMD's FreeSync technology more than most, releasing a roster of compatible monitors over the course of this year. At the upper end of the scale is something like the GB2760QSU, offering a massive FreeSync range allied to a WQHD...
0%
monitornerds.com
Updated:
2019-12-20 21:10:01
The Iiyama G2730HSU-B1 is the bigger, 27-inch sibling of the GB2530HSU-B1 we reviewed which provided decent gaming performance at an affordable price. Both monitors belong to the Black Hawk series which offers a 75Hz refresh rate and FreeSync for...
Bottom line The Iiyama G2730HSU-B offers reasonable specifications if you consider it's low price tag. The out of the box performance is good enough for plug and play use, but a few tweaks can improve the image quality further. Applying the product's Black Tuner sett...
90%
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)