iiyama logo

iiyama G-MASTER G2445HSU-B2 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46613
Info modified on:
03 Apr 2025, 13:37:48
Short summary description iiyama G-MASTER G2445HSU-B2 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

iiyama G-MASTER G2445HSU-B2, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description iiyama G-MASTER G2445HSU-B2 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

iiyama G-MASTER G2445HSU-B2. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.