iiyama logo

iiyama E481S-B 19 INCH MONITOR TFT VGA/DVI SPEAKERS 1280X1024 BLACK computer monitor 48.3 cm (19") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14266
Info modified on:
21 Oct 2022, 10:14:07
Short summary description iiyama E481S-B 19 INCH MONITOR TFT VGA/DVI SPEAKERS 1280X1024 BLACK computer monitor 48.3 cm (19") 1280 x 1024 pixels:

iiyama E481S-B 19 INCH MONITOR TFT VGA/DVI SPEAKERS 1280X1024 BLACK, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 25 ms

Long summary description iiyama E481S-B 19 INCH MONITOR TFT VGA/DVI SPEAKERS 1280X1024 BLACK computer monitor 48.3 cm (19") 1280 x 1024 pixels:

iiyama E481S-B 19 INCH MONITOR TFT VGA/DVI SPEAKERS 1280X1024 BLACK. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.