iiyama logo

iiyama ProLite 380S 15INCH MONITOR LCD 0,8 MEGAPIXELS 1024X768 ZILVER computer monitor 38.1 cm (15") 1024 x 768 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64297
Info modified on:
22 Aug 2022, 16:26:56
Short summary description iiyama ProLite 380S 15INCH MONITOR LCD 0,8 MEGAPIXELS 1024X768 ZILVER computer monitor 38.1 cm (15") 1024 x 768 pixels:

iiyama ProLite 380S 15INCH MONITOR LCD 0,8 MEGAPIXELS 1024X768 ZILVER, 38.1 cm (15"), 1024 x 768 pixels, LCD, 23 ms

Long summary description iiyama ProLite 380S 15INCH MONITOR LCD 0,8 MEGAPIXELS 1024X768 ZILVER computer monitor 38.1 cm (15") 1024 x 768 pixels:

iiyama ProLite 380S 15INCH MONITOR LCD 0,8 MEGAPIXELS 1024X768 ZILVER. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 23 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 110°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.