iiyama logo

iiyama ProLite E380S-S computer monitor 38.1 cm (15") 1024 x 768 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76236
Info modified on:
22 Aug 2022, 16:26:04
Short summary description iiyama ProLite E380S-S computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:

iiyama ProLite E380S-S, 38.1 cm (15"), 1024 x 768 pixels, LCD, 14 ms, Silver

Long summary description iiyama ProLite E380S-S computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:

iiyama ProLite E380S-S. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 14 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 110°. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.