iiyama logo

iiyama ProLite E2482HSD-1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47087
Info modified on:
14 Mar 2024, 19:14:20
Short summary description iiyama ProLite E2482HSD-1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

iiyama ProLite E2482HSD-1, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description iiyama ProLite E2482HSD-1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

iiyama ProLite E2482HSD-1. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.