iiyama logo

iiyama ProLite E2407HDS-W computer monitor 61 cm (24") 1920 x 1080 pixels White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20989
Info modified on:
21 Oct 2022, 10:14:32
Short summary description iiyama ProLite E2407HDS-W computer monitor 61 cm (24") 1920 x 1080 pixels White:

iiyama ProLite E2407HDS-W, 61 cm (24"), 1920 x 1080 pixels, 2 ms, White

Long summary description iiyama ProLite E2407HDS-W computer monitor 61 cm (24") 1920 x 1080 pixels White:

iiyama ProLite E2407HDS-W. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.