iiyama logo

iiyama ProLite E2209HDS-1 computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82420
Info modified on:
21 Oct 2022, 10:14:32
Short summary description iiyama ProLite E2209HDS-1 computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black:

iiyama ProLite E2209HDS-1, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description iiyama ProLite E2209HDS-1 computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black:

iiyama ProLite E2209HDS-1. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.