iiyama ProLite E2208HDS-1, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
iiyama ProLite E2208HDS-1. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black