Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite E2201W-B2 55.9 cm (22") 1680 x 1050 pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLite E2201W-B2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2201W-B2
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byiiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20169
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name iiyama ProLite E2201W-B2 55.9 cm (22") 1680 x 1050 pixels Black :
The short editorial description of iiyama ProLite E2201W-B2 55.9 cm (22") 1680 x 1050 pixels Black

22" wide screen LCD, 1680x1050, 2ms, 300 cd/m2, 3000:1 DCR, D-Sub & DVI-D
More>>>
iiyama ProLite E2201W-B2 55.9 cm (22") 1680 x 1050 pixels Black:
The official marketing text of iiyama ProLite E2201W-B2 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer

Ideal for home or office applications the ProLite E2201W-2 wide screen LCD is a ground breaking product and this latest specification features improved Dynamic Contrast Ratio of 3000:1. This leading technology produces superb depth of colour suitable for photographic and digital print environments. A rapid 2msec response time makes the E2201W-2 ideal for gaming and video applications. The monitor has digital and analogue inputs and is available in black.

Short summary description iiyama ProLite E2201W-B2 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the iiyama ProLite E2201W-B2 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite ProLite E2201W-B2, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 2 ms, Black

Long summary description iiyama ProLite E2201W-B2 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of iiyama ProLite E2201W-B2 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

iiyama ProLite ProLite E2201W-B2. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Energy Star certified, Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
55.9 cm (22")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1680 x 1050 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
300 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
2 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
3000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.282 x 0.282 mm
Horizontal scan range
24 - 80 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
47.4 cm
Viewable size, vertical
29.6 cm
Separate H/V sync
Device has separate horizontal and vertical synchronization.
Yes
Design
Market positioning *
Business
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Safety
List of regulatory safety standards for all countries in which this product has been certified.
TÜV GS, FCC-B, UL / C-UL, CE, VCCI-B
Certification
TCO '03, TÜV-Ergonomics
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Cable lock slot type
Kensington
Tilt angle range
-5 - 20°
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
49 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.8 kg
Width (with stand)
410.5 mm
Depth (with stand)
209.5 mm
Height (with stand)
507 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power requirements
100 - 240 VAC, 50 - 60 Hz
Customer service details