iiyama logo

iiyama ProLite E2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
290484
Info modified on:
24 Mar 2025, 21:49:02
Short summary description iiyama ProLite E2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black:

iiyama ProLite E2083HSD-B1, 49.5 cm (19.5"), 1600 x 900 pixels, HD+, LED, 5 ms, Black

Long summary description iiyama ProLite E2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black:

iiyama ProLite E2083HSD-B1. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.