iiyama logo

iiyama ProLite E1902WSV-S1 computer monitor 48.3 cm (19") 1440 x 900 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17366
Info modified on:
21 Oct 2022, 10:14:32
Short summary description iiyama ProLite E1902WSV-S1 computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:

iiyama ProLite E1902WSV-S1, 48.3 cm (19"), 1440 x 900 pixels, LCD, 2 ms, Silver

Long summary description iiyama ProLite E1902WSV-S1 computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:

iiyama ProLite E1902WSV-S1. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.