iiyama logo

iiyama ProLite E1900S-S2S computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17169
Info modified on:
07 Mar 2024, 15:34:52
Short summary description iiyama ProLite E1900S-S2S computer monitor 48.3 cm (19") 1280 x 1024 pixels:

iiyama ProLite E1900S-S2S, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 2 ms

Long summary description iiyama ProLite E1900S-S2S computer monitor 48.3 cm (19") 1280 x 1024 pixels:

iiyama ProLite E1900S-S2S. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 155°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.