iiyama logo

iiyama DS1002C-B1 monitor mount / stand 76.2 cm (30") Desk Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235579
Info modified on:
20 Dec 2024, 11:27:45
Short summary description iiyama DS1002C-B1 monitor mount / stand 76.2 cm (30") Desk Black:

iiyama DS1002C-B1, Clamp, 10 kg, 25.4 cm (10"), 76.2 cm (30"), 100 x 100 mm, Black

Long summary description iiyama DS1002C-B1 monitor mount / stand 76.2 cm (30") Desk Black:

iiyama DS1002C-B1. Mounting: Clamp, Maximum weight capacity: 10 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -85 - 15°. Product colour: Black

The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.