iiyama logo

iiyama ProLite B2875UHSU-B1 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219847
Info modified on:
24 Mar 2025, 22:02:55
Short summary description iiyama ProLite B2875UHSU-B1 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black:

iiyama ProLite B2875UHSU-B1, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description iiyama ProLite B2875UHSU-B1 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black:

iiyama ProLite B2875UHSU-B1. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.