iiyama logo

iiyama ProLite B2283HS-B5 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45469
Info modified on:
14 Mar 2025, 19:42:29
Short summary description iiyama ProLite B2283HS-B5 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

iiyama ProLite B2283HS-B5, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description iiyama ProLite B2283HS-B5 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

iiyama ProLite B2283HS-B5. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.