iiyama ProLite B2280WSD-B1, 55.9 cm (22"), 1680 x 1050 pixels, LED, LED, 5 ms, Black
iiyama ProLite B2280WSD-B1. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black