iiyama logo

iiyama ProLite B2206WS computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60878
Info modified on:
30 Dec 2024, 17:23:42
Short summary description iiyama ProLite B2206WS computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

iiyama ProLite B2206WS, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 2 ms, Black

Long summary description iiyama ProLite B2206WS computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

iiyama ProLite B2206WS. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.