location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite B2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2083HSD-B1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B2083HSD-B1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570112777
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:26:24
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iiyama ProLite B2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 49.5 cm (19.5") LED TN
  • - HD+ 1600 x 900 pixels 16:9
  • - 75 Hz 5 ms 250 cd/m² 1000:1
  • - F 15 kWh 15 W
Warranty: 3 year
Long product name iiyama ProLite B2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black :
The long product name of iiyama ProLite B2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19.5" TN LED, 1600x900, 16:9, 250cd/m², 5ms, 16.7M, 2x1W (Stereo), VGA, DVI-D, 15W, 4.3kg, Black
More>>>
iiyama ProLite B2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black:
The official description of iiyama ProLite B2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProLite B2083HSD is a 19,5’’ 1600x900 LED-backlit monitor with a Height Adjustable Stand supporting Screen Rotation, ensuring perfect posture and optimal viewing comfort. It features 5msec black-to-black response time and 5 000 000 : 1 Advanced Contrast Ratio assuring very good picture quality. The monitor is TCO6 and Energy Star Certified. A perfect solution for education, local government, business and finance markets.

ACR
Contrast Ratio is a measurement of the difference between the darkest black and the brightest white your monitor can display. Advanced Contrast Ratio is a feature that automatically adjusts contrast and brightness of the screen to assure perfect picture quality while watching films and playing games.

LED-BACKLIT
A typical CCFL LCD uses four backlight lamps. Using LED diodes considerably lowers the power consumption and reduces the CO2 emission into the environment making this LCD a true ECO-Friendly product.

VESA
VESA mount compliance means you can easily mount your monitor to a wall.

SPEAKERS
This LED monitor is equipped with two high quality stereo speakers.

HAS
A Height Adjustable Stand allows you to set the perfect position of the screen ensuring ergonomic posture and optimal viewing comfort which benefits not only your health but also productivity.

PIVOT
Screen rotation means you can change the position of the screen from landscape into portrait. This feature can be very handy while working with long spreadsheets or texts.

Short summary description iiyama ProLite B2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black:
This short summary of the iiyama ProLite B2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite B2083HSD-B1, 49.5 cm (19.5"), 1600 x 900 pixels, HD+, LED, 5 ms, Black

Long summary description iiyama ProLite B2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black:
This is an auto-generated long summary of iiyama ProLite B2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black based on the first three specs of the first five spec groups.

iiyama ProLite B2083HSD-B1. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
49.5 cm (19.5")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Backlight type
CCFL
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1600 x 900
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
12000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.27 x 0.27 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
43.4 cm
Viewable size, vertical
23.6 cm
Viewable size diagonal
49.4 cm
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
55 - 75 Hz
3D
No
Separate H/V sync
Yes
Performance
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 95, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Audio input
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
AC (power) in
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Polish, Russian
Number of OSD languages
10
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
15 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
362571
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width (with stand)
469.5 mm
Depth (with stand)
230 mm
Height (with stand)
393.5 mm
Weight (with stand)
4.3 kg
Width (without stand)
469.5 mm
Depth (without stand)
59.5 mm
Height (without stand)
277.5 mm
Packaging content
Stand included
Yes
Cables included
AC, Audio (3.5mm), DVI
Quick start guide
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Display
LED
On/off switch
Yes
Built-in subwoofer
No
TV tuner integrated
No
Power cord included
Yes
Quantity
1
Certification
TCO, CE, TUV-GS, VCCI-B, Gost-R
Thin Client
Thin client installed
No
Logistics data
Harmonized System (HS) code
85285210
Brand Image Product code Product Stock Price from
iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
(show image)
B2783QSU-B1 B2783QSU-B1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)