iiyama logo

iiyama ProLite B1906S-B1 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22976
Info modified on:
30 Dec 2024, 17:23:42
Short summary description iiyama ProLite B1906S-B1 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black:

iiyama ProLite B1906S-B1, 48.3 cm (19"), 1280 x 1024 pixels, LED, LCD, 5 ms, Black

Long summary description iiyama ProLite B1906S-B1 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black:

iiyama ProLite B1906S-B1. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 155°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.