Ignis LTE 7155 washing machine Top-load 5.5 kg 800 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125031
Info modified on:
27 May 2024, 12:05:15
Long product name Ignis LTE 7155 washing machine Top-load 5.5 kg 800 RPM White:

LTE7155 - LAVAT C/AL 5,5KG 800G A+

Short summary description Ignis LTE 7155 washing machine Top-load 5.5 kg 800 RPM White:

Ignis LTE 7155, Top-load, 5.5 kg, D, 72 dB, 800 RPM, 181 kWh

Long summary description Ignis LTE 7155 washing machine Top-load 5.5 kg 800 RPM White:

Ignis LTE 7155. Loading type: Top-load. Rated capacity: 5.5 kg, Spin-drying class: D, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 800 RPM. Annual energy consumption washing: 181 kWh, Annual water consumption washing: 8674 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.