location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ignis LOP 8050 washing machine Front-load 5 kg 800 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ignis Check ‘Ignis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LOP 8050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LOP8050
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437944840 show
Category:
Machines used for washing clothes.
Washing Machines Check ‘Ignis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ignis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 12:35:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ignis LOP 8050 washing machine Front-load 5 kg 800 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 5 kg 800 RPM White
  • - Hygiene/anti-allergy, Black
  • - Spin-drying class: D
  • - 43 L
Long product name Ignis LOP 8050 washing machine Front-load 5 kg 800 RPM White :
The long product name of Ignis LOP 8050 washing machine Front-load 5 kg 800 RPM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LOP 8050, 5kg, 43L, 800rpm, A/A/D, White
More>>>
Short summary description Ignis LOP 8050 washing machine Front-load 5 kg 800 RPM White:
This short summary of the Ignis LOP 8050 washing machine Front-load 5 kg 800 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Ignis LOP 8050, Front-load, 5 kg, D, 800 RPM, White

Long summary description Ignis LOP 8050 washing machine Front-load 5 kg 800 RPM White:
This is an auto-generated long summary of Ignis LOP 8050 washing machine Front-load 5 kg 800 RPM White based on the first three specs of the first five spec groups.

Ignis LOP 8050. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: D. Washing class: A. Maximum spin speed: 800 RPM. Product colour: White

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
No
Control type *
Buttons, Rotary
Door hinge *
Left
Door colour
White
Performance
Rated capacity *
5 kg
Maximum spin speed *
800 RPM
Performance
Spin-drying class *
D
Washing programs *
Hygiene/anti-allergy, Black
Power
Energy efficiency class (old)
A
Energy consumption washing per cycle
0.95 kWh
Water consumption per cycle *
43 L
Other features
Washing class
A
Brand Image Product code Product Stock Price from
Ignis

Ignis IGT 6100 IT washing machine Top-load 6 kg 1000 RPM White
(show image)
IGT 6100 IT IGT 6100 IT 0.00
(excl. VAT)
0 (incl. VAT)