Ignis GKIE 2B19, Fully built-in, Full size (60 cm), White, Buttons, 1.3 m, 1.55 m
Ignis GKIE 2B19. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: White. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 49 dB. Energy efficiency class: F, Water consumption per cycle: 11 L, Energy consumption per 100 cycles: 104 kWh. Width: 595 mm, Depth: 820 mm, Height: 570 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm