Ignis CE210 EG Chest freezer Freestanding 202 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148140
Info modified on:
27 May 2024, 14:10:02
Short summary description Ignis CE210 EG Chest freezer Freestanding 202 L F White:

Ignis CE210 EG, 202 L, 14.5 kg/24h, SN-ST, 42 dB, F, White

Long summary description Ignis CE210 EG Chest freezer Freestanding 202 L F White:

Ignis CE210 EG. Freezer net capacity: 202 L, Climate class: SN-ST, Freezing capacity: 14.5 kg/24h, Storage time during power failure: 32 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Up. Energy efficiency class: F, Annual energy consumption: 252 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.