Ignis ARL 781/A+ Built-in 220 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27468
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Ignis ARL 781/A+ Built-in 220 L White:

Ignis ARL 781/A+, 220 L, 35 dB, 2.5 kg/24h, White

Long summary description Ignis ARL 781/A+ Built-in 220 L White:

Ignis ARL 781/A+. Total net capacity: 220 L. Door hinge: Right. Noise level: 35 dB. Fridge net capacity: 180 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 42 L, Freezing capacity: 2.5 kg/24h. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.