Ignis ARL 760 A+ combi-fridge Built-in 191 L Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90347
Info modified on:
27 May 2024, 12:55:01
Short summary description Ignis ARL 760 A+ combi-fridge Built-in 191 L Grey:

Ignis ARL 760 A+, 191 L, Built-in, 36 dB, SN-ST, 2 kg/24h, Grey

Long summary description Ignis ARL 760 A+ combi-fridge Built-in 191 L Grey:

Ignis ARL 760 A+. Appliance placement: Built-in, Product colour: Grey, Door hinge: Right. Total net capacity: 191 L, Climate class: SN-ST, Noise level: 36 dB. Fridge net capacity: 173 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 18 L, Freezing capacity: 2 kg/24h. Cord length: 2.45 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.