Ignis ARL 6501/A+ fridge-freezer Built-in 275 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155686
Info modified on:
27 May 2024, 12:04:44
Short summary description Ignis ARL 6501/A+ fridge-freezer Built-in 275 L White:

Ignis ARL 6501/A+, 275 L, ST-T, 35 dB, 3.5 kg/24h, White

Long summary description Ignis ARL 6501/A+ fridge-freezer Built-in 275 L White:

Ignis ARL 6501/A+. Total net capacity: 275 L. Door hinge: Right. Climate class: ST-T, Noise level: 35 dB. Fridge net capacity: 195 L, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 80 L, Freezing capacity: 3.5 kg/24h. Annual energy consumption: 299 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.