Ignis ADL 101 Fully built-in 10 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104242
Info modified on:
27 May 2024, 12:14:01
Short summary description Ignis ADL 101 Fully built-in 10 place settings:

Ignis ADL 101, Fully built-in, Slimline (45 cm), White, Buttons, 1.3 m, 1.5 m

Long summary description Ignis ADL 101 Fully built-in 10 place settings:

Ignis ADL 101. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Control panel colour: White. Number of place settings: 10 place settings, Noise level: 50 dB, Dishwashing programs: Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.83 kWh, Connected load: 1900 W. Width: 448 mm, Depth: 550 mm, Height: 820 mm. Package width: 500 mm, Package depth: 675 mm, Package height: 895 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.