Ignis ADL 560 dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75250
Info modified on:
27 May 2024, 12:07:12
Short summary description Ignis ADL 560 dishwasher Fully built-in 12 place settings:

Ignis ADL 560, Fully built-in, White, LED, 1.5 m, 2 m, Metal

Long summary description Ignis ADL 560 dishwasher Fully built-in 12 place settings:

Ignis ADL 560. Appliance placement: Fully built-in, Control panel colour: White, Display type: LED. Number of place settings: 12 place settings, Noise level: 47 dB, Dishwashing programs: Eco, Intensive, Normal, Pre-wash, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.07 kWh, Connected load: 2200 W. Width: 597 mm, Depth: 555 mm, Height: 820 mm. Package dimensions (WxDxH): 640 x 660 x 840 mm, Package weight: 42.2 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.