Ignis IG 91282 IT N washing machine Front-load 9 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59022
Info modified on:
27 May 2025, 13:44:34
Short summary description Ignis IG 91282 IT N washing machine Front-load 9 kg 1200 RPM White:

Ignis IG 91282 IT N, Front-load, 9 kg, B, 78 dB, 1200 RPM, D

Long summary description Ignis IG 91282 IT N washing machine Front-load 9 kg 1200 RPM White:

Ignis IG 91282 IT N. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm. Energy efficiency class: D

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.