Long product name IGEL UD3 W7+ 1.2 GHz GX-412HC Windows Embedded Standard 7 1.19 kg Black
:
UD3 Universal Desktop, AMD Steppe Eagle GX-412HC 1.2-1.6GHz, 2GB DDR3L, Radeon R3E, 8GB SATA SSD, Windows Embedded Standard 7
The short editorial description of IGEL UD3 W7+ 1.2 GHz GX-412HC Windows Embedded Standard 7 1.19 kg Black
UD3 Universal Desktop, AMD Steppe Eagle GX-412HC 1.2-1.6GHz, 2GB DDR3L, Radeon R3E, 8GB SATA SSD, Windows Embedded Standard 7
More>>>
Short summary description IGEL UD3 W7+ 1.2 GHz GX-412HC Windows Embedded Standard 7 1.19 kg Black:
This short summary of the IGEL UD3 W7+ 1.2 GHz GX-412HC Windows Embedded Standard 7 1.19 kg Black data-sheet is auto-generated and uses the product title and the first six key specs.
IGEL UD3 W7+, 1.2 GHz, GX-412HC, 2nd Generation AMD Embedded G-Series SoC, 1.6 GHz, 2 MB, 2 GB
Long summary description IGEL UD3 W7+ 1.2 GHz GX-412HC Windows Embedded Standard 7 1.19 kg Black:
This is an auto-generated long summary of IGEL UD3 W7+ 1.2 GHz GX-412HC Windows Embedded Standard 7 1.19 kg Black based on the first three specs of the first five spec groups.
IGEL UD3 W7+. Processor frequency: 1.2 GHz, Processor model: GX-412HC, Processor family: 2nd Generation AMD Embedded G-Series SoC. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 8 GB, Storage media: SSD, Storage drive interface: Serial ATA. On-board graphics adapter model: AMD Radeon R3E, Maximum resolution: 3840 x 2160 pixels. Audio system: Realtek ALC662-VD0-GR