Product Brochure/Datasheet
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name IGEL W7+ 54.6 cm (21.5") Intel® Celeron® 2 GB DDR3L-SDRAM 8 GB Flash All-in-One thin client Black
:
21.5" LCD, Intel Celeron J1900 2GHz, 2GB RAM, 8GB Flash, Intel HD Graphics, Gigabit Ethernet, 4x USB 2.0, 2x USB 3.0, DisplayPort, Serial, PS/2, SmartCard Reader, Windows Embedded Standard 7+
The short editorial description of IGEL W7+ 54.6 cm (21.5") Intel® Celeron® 2 GB DDR3L-SDRAM 8 GB Flash All-in-One thin client Black
21.5" LCD, Intel Celeron J1900 2GHz, 2GB RAM, 8GB Flash, Intel HD Graphics, Gigabit Ethernet, 4x USB 2.0, 2x USB 3.0, DisplayPort, Serial, PS/2, SmartCard Reader, Windows Embedded Standard 7+
More>>>
Short summary description IGEL W7+ 54.6 cm (21.5") Intel® Celeron® 2 GB DDR3L-SDRAM 8 GB Flash All-in-One thin client Black:
This short summary of the IGEL W7+ 54.6 cm (21.5") Intel® Celeron® 2 GB DDR3L-SDRAM 8 GB Flash All-in-One thin client Black data-sheet is auto-generated and uses the product title and the first six key specs.
IGEL W7+, 54.6 cm (21.5"), Intel® Celeron®, 2 GB, DDR3L-SDRAM, 8 GB, Black
Long summary description IGEL W7+ 54.6 cm (21.5") Intel® Celeron® 2 GB DDR3L-SDRAM 8 GB Flash All-in-One thin client Black:
This is an auto-generated long summary of IGEL W7+ 54.6 cm (21.5") Intel® Celeron® 2 GB DDR3L-SDRAM 8 GB Flash All-in-One thin client Black based on the first three specs of the first five spec groups.
IGEL W7+. Product type: All-in-One thin client. Display diagonal: 54.6 cm (21.5"). Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics adapter model: Intel® HD Graphics. Product colour: Black