location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IGEL Touch LX Intel® Celeron® J1900 54.6 cm (21.5") Touchscreen 2 GB DDR3L-SDRAM 4 GB Flash Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IGEL Check ‘IGEL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch LX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45-H62120210G00000
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘IGEL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IGEL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:24:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points IGEL Touch LX Intel® Celeron® J1900 54.6 cm (21.5") Touchscreen 2 GB DDR3L-SDRAM 4 GB Flash Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Celeron® J1900 2 GHz
  • - Touchscreen 54.6 cm (21.5")
  • - 2 GB DDR3L-SDRAM
  • - 4 GB Flash
  • - Intel® HD Graphics
  • - Ethernet LAN
  • - Linux
Long product name IGEL Touch LX Intel® Celeron® J1900 54.6 cm (21.5") Touchscreen 2 GB DDR3L-SDRAM 4 GB Flash Linux Black :
The long product name of IGEL Touch LX Intel® Celeron® J1900 54.6 cm (21.5") Touchscreen 2 GB DDR3L-SDRAM 4 GB Flash Linux Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" Touch LCD, Intel Celeron J1900 2GHz, 2GB RAM, 4GB Flash, Intel HD Graphics, Wi-Fi, Gigabit Ethernet, 4x USB 2.0, 2x USB 3.0, DisplayPort, Serial, PS/2, MultiMedia Codeck Pack, Linux
More>>>
Short summary description IGEL Touch LX Intel® Celeron® J1900 54.6 cm (21.5") Touchscreen 2 GB DDR3L-SDRAM 4 GB Flash Linux Black:
This short summary of the IGEL Touch LX Intel® Celeron® J1900 54.6 cm (21.5") Touchscreen 2 GB DDR3L-SDRAM 4 GB Flash Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

IGEL Touch LX, 54.6 cm (21.5"), Intel® Celeron®, 2 GB, 4 GB, Linux, Black

Long summary description IGEL Touch LX Intel® Celeron® J1900 54.6 cm (21.5") Touchscreen 2 GB DDR3L-SDRAM 4 GB Flash Linux Black:
This is an auto-generated long summary of IGEL Touch LX Intel® Celeron® J1900 54.6 cm (21.5") Touchscreen 2 GB DDR3L-SDRAM 4 GB Flash Linux Black based on the first three specs of the first five spec groups.

IGEL Touch LX. Display diagonal: 54.6 cm (21.5"), Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 4 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Product colour: Black