Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IGEL UD9 LX 2 GHz J1900 Linux 8.12 kg Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IGEL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UD9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45-H52120200G00000
Category
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIGEL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2308
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 25 Nov 2020 15:25:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name IGEL UD9 LX 2 GHz J1900 Linux 8.12 kg Black :
The short editorial description of IGEL UD9 LX 2 GHz J1900 Linux 8.12 kg Black

21.5" LCD, Intel Celeron J1900 2GHz, 2GB RAM, 4GB Flash, Intel HD Graphics, Wi-Fi, Gigabit Ethernet, 4x USB 2.0, 2x USB 3.0, DisplayPort, Serial, PS/2, Linux
More>>>
Short summary description IGEL UD9 LX 2 GHz J1900 Linux 8.12 kg Black:
This short summary of the IGEL UD9 LX 2 GHz J1900 Linux 8.12 kg Black data-sheet is auto-generated and uses the product title and the first six key specs.

IGEL UD9 LX, 2 GHz, J1900, Intel® Celeron®, 2.42 GHz, 2 MB, 2 GB

Long summary description IGEL UD9 LX 2 GHz J1900 Linux 8.12 kg Black:
This is an auto-generated long summary of IGEL UD9 LX 2 GHz J1900 Linux 8.12 kg Black based on the first three specs of the first five spec groups.

IGEL UD9 LX. Processor frequency: 2 GHz, Processor model: J1900, Processor family: Intel® Celeron®. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Maximum internal memory: 2 GB. Total storage capacity: 4 GB, Storage media: Flash. On-board graphics adapter model: Intel® HD Graphics, Maximum resolution: 2560 x 1600 pixels. Audio system: HD Audio