IFROGZ EarPollution Crew Graffiti, Wired, 30 - 20000 Hz, Music, Headphones, Black, Blue
IFROGZ EarPollution Crew Graffiti. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 30 - 20000 Hz. Cable length: 1.25 m, Product colour: Black, Blue