IFROGZ Impulse 2, Wired & Wireless, Music, 20 - 20000 Hz, 295 g, Headset, Blue
IFROGZ Impulse 2. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 0.03 m. Weight: 295 g. Product colour: Blue