location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX ST7610-4S-S2 NAS/storage server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST7610-4S-S2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST7610-4S-S2
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name ICY BOX ST7610-4S-S2 NAS/storage server :
The long product name of ICY BOX ST7610-4S-S2 NAS/storage server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" JBOD storage solution for 4x 3.5'' SATA HDDs with 4x eSATA interface
More>>>
ICY BOX ST7610-4S-S2 NAS/storage server:
The official description of ICY BOX ST7610-4S-S2 NAS/storage server as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For Professionals

Those who handle huge amounts of data e.g. working on video or music will appreciate this enclosure for four 3.5" HDDs. To mount in a 19" rack.

Short summary description ICY BOX ST7610-4S-S2 NAS/storage server:
This short summary of the ICY BOX ST7610-4S-S2 NAS/storage server data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX ST7610-4S-S2

Long summary description ICY BOX ST7610-4S-S2 NAS/storage server:
This is an auto-generated long summary of ICY BOX ST7610-4S-S2 NAS/storage server based on the first three specs of the first five spec groups.

ICY BOX ST7610-4S-S2

Storage
Storage drive interface *
Serial ATA, Serial ATA II
Storage drive size
3.5"
Maximum supported storage capacity
8 TB
RAID levels
JBOD
Hot-swap drive bays
Yes
Number of storage drives supported *
4
Ports & interfaces
eSATA ports quantity
4
eSATA
Yes
Design
LED indicators
Fan fail, HDD, Temperature
Weight & dimensions
Weight
6.24 kg
Package weight
8.32 kg
Packaging content
External power adapter
No
Other features
Dimensions (WxDxH)
463 x 480 x 43 mm
Power requirements
AC 100-240 V, 200 W
Package dimensions (WxDxH)
540 x 530 x 130 mm
Size (imperial)
48.3 cm (19")
Fan
2 x 40 mm