ICY BOX logo

ICY BOX IB-3805-C31 HDD enclosure Black 3.5"

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125897
Info modified on:
06 Jan 2023, 10:19:12
Short summary description ICY BOX IB-3805-C31 HDD enclosure Black 3.5":

ICY BOX IB-3805-C31, HDD enclosure, 3.5", Serial ATA, Serial ATA II, Serial ATA III, 10 Gbit/s, Hot-swap, Black

Long summary description ICY BOX IB-3805-C31 HDD enclosure Black 3.5":

ICY BOX IB-3805-C31. Product type: HDD enclosure. Number of storage drives supported: 5, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III. Data transfer rate: 10 Gbit/s. Hot-swap. Product colour: Black. USB connector type: USB Type-C

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.