ICY BOX logo

ICY BOX IB-MP3011Plus Black Full HD

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13358
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ICY BOX IB-MP3011Plus Black Full HD:

ICY BOX IB-MP3011Plus, Black, AMV, AVI, DAT, FLV, MKV, MOV, MP4, MPEG, RMVB, VOB, WMV, BMP, JPEG XR, JPG, smi, srt, ssa, sub, sub+idx, AAC, MP3, OGG, WAV, WMA, FAT32, HPFS

Long summary description ICY BOX IB-MP3011Plus Black Full HD:

ICY BOX IB-MP3011Plus. Product colour: Black, Video formats supported: AMV, AVI, DAT, FLV, MKV, MOV, MP4, MPEG, RMVB, VOB, WMV, Image formats supported: BMP, JPEG XR, JPG. Supported file systems: FAT32, HPFS, Maximum storage capacity: 2 TB, Compatible memory cards: SD. HD type: Full HD. Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS. Networking features: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.