ICY BOX logo

ICY BOX IB-MP3010HW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23782
Info modified on:
09 Oct 2023, 14:35:29
Short summary description ICY BOX IB-MP3010HW Black:

ICY BOX IB-MP3010HW, Black, SMI, SRT, SSA, SUB, FAT32, NTFS, 1 TB, 3.5", LAN 10/100 Mbps, RJ-45, WLAN 54 Mbps

Long summary description ICY BOX IB-MP3010HW Black:

ICY BOX IB-MP3010HW. Product colour: Black, Subtitle formats supported: SMI, SRT, SSA, SUB. Supported file systems: FAT32, NTFS, Maximum storage capacity: 1 TB, HDD size: 3.5". Networking features: LAN 10/100 Mbps, RJ-45, WLAN 54 Mbps. Width: 164 mm, Depth: 205 mm, Height: 52 mm. Package width: 233 mm, Package depth: 520 mm, Package height: 325 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.