ICY BOX logo

ICY BOX IB-120StU3-Wh Aluminium, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48612
Info modified on:
14 Mar 2024, 19:45:23
Short summary description ICY BOX IB-120StU3-Wh Aluminium, White:

ICY BOX IB-120StU3-Wh, HDD, SSD, Serial ATA, 2.5,3.5", Aluminium, White, Aluminium, 5 Gbit/s

Long summary description ICY BOX IB-120StU3-Wh Aluminium, White:

ICY BOX IB-120StU3-Wh. Storage media type: HDD, SSD, Storage drive interface: Serial ATA, Storage drive sizes supported: 2.5,3.5". Product colour: Aluminium, White, Material: Aluminium, Maximum data transfer rate: 5 Gbit/s. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 1.2 A. Windows operating systems supported: Windows 2000, Windows 7 Home Basic, Windows 98, Windows ME, Windows Vista Business, Windows XP Home, Mac operating systems supported: Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X.... Width: 135 mm, Depth: 55 mm, Height: 110 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.