Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-110StUS2-B 2.5" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-110StUS2-B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20800 show
Show alternative article codes used in the online market place
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31032
This statistic is based on the 87057 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85068 free Open Icecat users.
Info modified on: 21 Jun 2018 17:33:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name ICY BOX IB-110StUS2-B 2.5" Black :
The short editorial description of ICY BOX IB-110StUS2-B 2.5" Black

Docking Station for 6.35 cm (2.5") und 8.89 cm (3.5") SATA HDDs; USB 2.0 and eSATA Interface
More>>>
Short summary description ICY BOX IB-110StUS2-B 2.5" Black:
This short summary of the ICY BOX IB-110StUS2-B 2.5" Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-110StUS2-B, 2.5", Serial ATA, Hot-swap, Black

Long summary description ICY BOX IB-110StUS2-B 2.5" Black:
This is an auto-generated long summary of ICY BOX IB-110StUS2-B 2.5" Black based on the first three specs of the first five spec groups.

ICY BOX IB-110StUS2-B. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Hot-swap. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:17:15
Uk has collected 5 expert reviews for ICY BOX IB-110StUS2-B 2.5" Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:17:15
Nl heeft 5 proffesionele recensies verzameld voor ICY BOX IB-110StUS2-B 2.5" Zwart. Het gemiddelde van deze proffesionele recensies is 90 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:17:15
Fr a recueilli 5 avis d’experts pour ICY BOX IB-110StUS2-B 2.5" Noir et la note moyenne est de 90 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:17:15
De hat 5 Expertenmeinungen über ICY BOX IB-110StUS2-B 2.5 Zoll Schwarz eingeholt. Das duchschnittliche Epertenrating ist 90 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:17:15
Testseek ha raccolto 5 recensioni da parte di esperti per ICY BOX IB-110StUS2-B 2.5" Nero e la valutazione media da parte degli esperti è di 90 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:17:15
Es ha coleccionado 5 opiniones de expertos para ICY BOX IB-110StUS2-B 2.5" Negro y la calificación media es 90 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:17:15
Dk har samlet 5 ekspertanmeldelser for ICY BOX IB-110StUS2-B 2.5" Sort og den gennemsnitlige ekspertbedømmelse er 90 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:17:15
Se har samlat in 5 experttester för ICY BOX IB-110StUS2-B 2.5" Svart och det genomsnittliga betyget är 90 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Review comments Score
59hardware.net
Updated:
2016-11-15 01:17:15
Nous avions déjà testé il y a plusieurs mois deux dock station : celui de chez Heden ainsi que celui de chez Sharkoon ; aujourd'hui nous complétons avec un dock station de chez Icy Box : l'IB-110. A la fois peut encombrants, pratique et polyvalent les...
Bottom line La différence peut-elle se faire sur les performances ? Assurément la réponse est non, ils ont tous des performances identiques. Attentions toutefois à un point : tous les dock ne proposent pas une connection eSata, si vous avez besoin...
0%
hardwareanalisis.es
Updated:
2016-11-15 01:17:15
La oferta de soluciones de almacenamiento en el mercado es muy extensa. Actualmente, los usuarios inexpertos como los más fervientes admiradores del PC poseen su unidad flash de almacenamiento que se convierte en indispensable en nuestro trabajo y en m...
Bottom line Quienes estén decidiéndose por una solución de almacenamiento que aúne lo mejor de todos los productos del mercado, debe decantarse por una base para discos duros. Seguro que no se arrepentirá.ICY BOX ha puesto en marcha su saber...
90%
dpnow.com
Updated:
2016-11-15 01:17:15
The Icy Box eSATA/USB 2.0 2.5/3.5 inch hard drive dock makes a lot of sense if you need to back up a lot of data, which is a familiar requirement for many photographers. The chances are that you use one, or more, external hard drives to keep back up...
0%
overclockzone.com
Updated:
2016-12-29 18:54:51
Package & Bundledหน้าตา Package ถึงจะไม่หรูหรามากนักDetailPackage & Bundledหน้าตา Package ถึงจะไม่หรูหรามากนักDetailหน้าตา Package ถึงจะไม่หรูหรามากนักDetail...
0%
unlimitpc.com
Updated:
2016-12-29 18:54:51
สวัสดีครับ ติดตามกันต่อกับ UnlimitPC นะครับ ทุกวันนี้กระแสการนำฮาร์ดดิสก์ในเคส, ในโน้ตบุ๊ก ออกมาต่อใช้งานข้างนอกก็เป็นที่นิยมมากขึ้น จนเกิด Gadget ชิ้นใหม่อย่างอุปกรณที่เรียกว่า Docking หรือแท่นที่สามารถเสียบฮาร์ดดิสก์ลูกเปลือยๆ ให้ใช้งานได้อย่า...
Bottom line ก็เป็นไปตามแนวโน้มเดิมว่า eSATA2 อย่างไรก็เร็วและประสิทธิภาพดีกว่า USB2.0 อยู่แล้ว แต่สำหรับ ICY BOX HDD Docking Station นี้ หลักใหญ่ใจความคงไม่ได้สนองเรื่องความเร็วอะไรมากมาย หากแต่ USB2.0 และ eSATA นั้นก็คือความแพร่หลายที่เป็นอยู่ในปัจจุบัน แ...
0%
Show all
Customer service details