ICY BOX logo

ICY BOX IB-3620U3 disk array 0 TB Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77551
Info modified on:
14 Mar 2024, 18:48:29
Short summary description ICY BOX IB-3620U3 disk array 0 TB Tower Black:

ICY BOX IB-3620U3, 0 TB, Serial ATA, Serial ATA II, Serial ATA III, 3.5", 1.11 kg, Tower, Black

Long summary description ICY BOX IB-3620U3 disk array 0 TB Tower Black:

ICY BOX IB-3620U3. Total installed storage capacity: 0 TB, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III, Storage drive size: 3.5". Chassis type: Tower, Device class: Home & Home Office. Number of storage drives supported: 2, Supported storage drive types: HDD. Width: 126 mm, Depth: 215 mm, Height: 166 mm, Weight: 1.11 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.