IBM logo

IBM IntelliStation M Pro Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6978
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Three year parts and labour, Onsite Repair.
Long product name IBM IntelliStation M Pro Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation:

IntelliStation M Pro, Intel Pentium 4 3.0GHz (2MB L2 cache), 2x 512MB DDR2-400, 1x 80GB 7200rpm SATA HDD, CD-RW, No FDD, Gigabit Ethernet, Firewire 1394, Windows XP, ATI FireGL V3100 video

Short summary description IBM IntelliStation M Pro Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation:

IBM IntelliStation M Pro , 3 GHz, Intel® Pentium® 4, 1 GB, DDR2-SDRAM, Windows XP Professional

Long summary description IBM IntelliStation M Pro Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation:

IBM IntelliStation M Pro . Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Professional. Power supply: 400 W. Product type: Workstation. Weight: 13.5 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.